EN
  • EN
  • DE

SFF1005

Part No SFF1005
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 10A, 300V, 35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 318927-SFF1005
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFF1005 CAD Model

Description

The SFF1005 is a fast recovery rectifier manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient and rapid switching, commonly found in power supplies, inverters, and other high-frequency circuits. This rectifier diode is known for its low forward voltage drop and fast reverse recovery time, contributing to improved efficiency and reduced power loss in electronic systems.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC voltage to DC voltage efficiently.
  • Inverters: Employed in inverter circuits to rectify the AC output, ensuring stable DC voltage for connected devices.
  • DC-DC Converters: Utilized in DC-DC converters to improve efficiency and reduce switching losses.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications in various electronic devices.

Features

  • Fast Recovery Time: Offers a fast reverse recovery time, minimizing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Features a low forward voltage drop, reducing power dissipation and improving overall performance.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage spikes.
  • High Reliability: Designed for high reliability and long-term performance.
  • Compact Package: Available in various compact package options for space-saving applications.

Benefits

  • Improved Efficiency: Enhances the efficiency of power supplies and converters, reducing energy consumption.
  • Reduced Switching Losses: Minimizes switching losses, leading to cooler operation and improved reliability.
  • Protection Against Voltage Spikes: Provides protection against voltage spikes, safeguarding sensitive electronic components.
  • Enhanced System Performance: Optimizes the overall performance of electronic systems by ensuring efficient power conversion.
  • Cost-Effective Solution: Provides a cost-effective solution for fast recovery rectification applications.

Additional Details

The SFF1005 fast recovery rectifier is available in different voltage and current ratings to suit a variety of applications. Key specifications include reverse voltage (VR), forward current (IF), and reverse recovery time (trr). The fast recovery time is crucial for minimizing switching losses in high-frequency circuits. Its low forward voltage drop contributes to improved efficiency and reduced heat generation. The SFF1005 is commonly used in applications where high efficiency and reliability are paramount. Understanding the specific electrical characteristics and application guidelines is essential for proper integration into the system design. The device's robust construction and compact packaging make it a versatile choice for various power electronics applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,670+ $0.2079 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess