EN
  • EN
  • DE

LTC1543IG#PBF

Part No LTC1543IG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SOFTWARE SELECTBL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1060825-LTC1543IG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1543IG#PBF CAD Model

Description

Introducing the LTC1543IG#PBF from Linear Technology

The LTC1543IG#PBF is a multifunctional interface transceiver from Linear Technology, a name synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This high-performance product is designed to facilitate communication in industrial, networking, and telecommunications systems by providing a comprehensive solution for interfacing data and control signals.

The LTC1543IG#PBF boasts a robust feature set that includes a 5-driver/3-receiver RS232 interface, an isolated RS485 interface, and a cable termination network. The integration of these interfaces makes the LTC1543IG#PBF an ideal choice for complex applications that require multiple communication standards. Its versatility is further enhanced by its compatibility with 3.3V and 5V systems, allowing for seamless integration into a wide range of existing and new designs.

Key Features of the LTC1543IG#PBF:

  • Integrated Interface: It combines RS232, RS485, and cable termination functionalities in one compact package, simplifying design and reducing board space requirements.
  • High-Speed Operation: The device supports fast data rates, ensuring efficient and reliable data transmission even in demanding applications.
  • Thermal Protection: Equipped with thermal shutdown protection, the LTC1543IG#PBF is safeguarded against overheating, thus ensuring longevity and stable performance.
  • Isolated RS485 Interface: The provision of an isolated RS485 interface allows for robust communication in electrically noisy environments, enhancing data integrity.
  • Flexible Power Supply: It operates over a wide supply voltage range, accommodating various system voltages for increased design flexibility.
  • Industrial Temperature Range: The device is rated for operation over the industrial temperature range, making it suitable for deployment in harsh environments.

With its lead-free and RoHS-compliant construction, the LTC1543IG#PBF is not only a high-quality choice for your interface needs but also an environmentally conscious one. Whether you are developing applications in control systems, data acquisition, or networking, the LTC1543IG#PBF offers a reliable and efficient solution for your serial communication requirements.

Choose the LTC1543IG#PBF for a seamless and robust interface solution that stands up to the demands of modern industrial and telecommunications applications.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0536 $66.1608
7+ $18.0953 $126.6671
10+ $17.5298 $175.2980
14+ $16.9643 $237.5002
18+ $16.3989 $295.1802
24+ $14.7025 $352.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess