EN
  • EN
  • DE

LTC1546IG

Part No LTC1546IG
Manufacturer Linear Technology
Description Software-Selectable Multiprotocol Transceiver with Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207707-LTC1546IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1546IG CAD Model

Description

The LTC1546IG is a versatile, high-performance integrated circuit from Linear Technology, designed to cater to the demanding needs of communication systems. This robust product is a multipurpose, parallel interface transceiver that integrates multiple functions such as a 5-driver/3-receiver RS232 transceiver, an isolated RS485 transceiver, and an isolated power supply. It is specifically engineered to streamline the design of mixed voltage digital interface boards, making it an ideal choice for applications in industrial control systems, network infrastructure, and sophisticated telecommunications equipment.

Key Features

  • Integrated Interface: The LTC1546IG combines an RS232 transceiver and an RS485 transceiver into one compact package, reducing board space requirements and simplifying design.
  • Isolated Power Supply: The integrated isolated power supply eliminates the need for separate power components, thus saving space and ensuring efficient power management.
  • High Data Rates: Capable of supporting data rates up to 115kbps for RS232 and 1.5Mbps for RS485, this product is suitable for high-speed communication applications.
  • Industrial Temperature Range: With an operating temperature range from -40°C to 85°C, the LTC1546IG is designed to perform reliably in harsh industrial environments.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the longevity and reliability of the product in environments prone to static discharge.

Applications

The LTC1546IG is well-suited for a range of applications where reliable communication and data transfer are critical. It is commonly used in:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Network Equipment
  • Telecommunication Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1546IG is no exception. Manufactured with precision, it ensures consistent performance and reliability. The product is available in a 36-lead SSOP package, and its industrial-grade design makes it the preferred choice for professionals seeking a dependable solution for their communication interface needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess