EN
  • EN
  • DE

LTC1628CG-SYNC

Part No LTC1628CG-SYNC
Manufacturer Linear Technology
Description High Efficiency, 2-Phase Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207837-LTC1628CG-SYNC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1628CG-SYNC CAD Model

Description

Introducing the LTC1628CG-SYNC from Linear Technology

The LTC1628CG-SYNC is a high-performance, dual, step-down switching regulator controller that has been meticulously designed to cater to the demanding requirements of modern electronic systems. This product from Linear Technology is engineered to provide efficient power management and is ideal for applications requiring precise voltage regulation and high power efficiency.

Key Features and Benefits

  • High Efficiency: The LTC1628CG-SYNC is capable of synchronous operation, which reduces power losses and improves efficiency by allowing the use of low resistance N-channel MOSFETs.
  • Wide Input Voltage Range: This controller operates over a 4.5V to 36V input voltage range, making it versatile for various applications, from simple 5V or 12V rails to more complex systems with higher input voltages.
  • Dual Output Channels: It features two independent output channels, each capable of delivering a high output current with precise voltage regulation, ensuring reliable performance for dual-supply applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 150kHz to 300kHz, allowing for a trade-off between efficiency and component size.
  • Phase-Lockable Frequency: The LTC1628CG-SYNC's frequency is phase-lockable from 140kHz to 400kHz, offering flexibility to synchronize with an external clock to minimize system interference.
  • OPTI-LOOP Compensation: The inclusion of OPTI-LOOP compensation enables the optimization of transient response, output voltage stability, and loop bandwidth.
  • Protection Features: It comes with a comprehensive suite of protection features including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and durability of your design.

Applications

The LTC1628CG-SYNC is suitable for a wide range of applications, such as:

  • Telecommunications infrastructure
  • Industrial systems
  • Networking equipment
  • Computers and servers

With its robust feature set, the LTC1628CG-SYNC provides a reliable and efficient solution for dual-output power supply designs. Its advanced technology and comprehensive protection features make it a top choice for engineers looking to enhance system performance and reliability.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1628CG-SYNC is no exception. This product is manufactured to the highest standards to ensure it meets the rigorous demands of your application, delivering consistent performance over its operational lifespan.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess