Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207711-LTC1550LCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1550LCGN CAD Model

Description

The LTC1550LCGN is a high-performance, low-noise switched-capacitor voltage converter manufactured by Linear Technology. This versatile component is designed to provide a regulated output voltage from an unregulated input source, making it an ideal solution for a wide range of applications that require a stable power supply.

Key Features:

  • Adjustable Output Voltage: The LTC1550LCGN offers an adjustable output voltage range, which can be set using external resistors. This flexibility allows designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its switched-capacitor architecture, the LTC1550LCGN achieves high conversion efficiency, minimizing power loss and heat generation within the system.
  • Low Noise Operation: The device is engineered to operate with low output voltage ripple and noise, which is critical for sensitive electronics that require a clean power supply.
  • Wide Input Voltage Range: It can operate from a wide range of input voltages, accommodating various battery chemistries and configurations or other fluctuating power sources.
  • Compact Package: The LTC1550LCGN is available in a compact, surface-mount SSOP package, which is ideal for space-constrained applications.

Applications:

The LTC1550LCGN is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Handheld medical devices
  • Battery-powered equipment
  • Industrial control systems
  • Telecommunications infrastructure

Technical Specifications:

Parameter Value Package Type SSOP Output Voltage Range Adjustable Input Voltage Range Wide Range Efficiency High Noise Level Low

Overall, the LTC1550LCGN from Linear Technology is a robust and reliable voltage converter that provides designers with a high degree of flexibility and performance for their power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1941 $57.0466
63+ $1.8003 $113.4189
97+ $1.7440 $169.1680
133+ $1.6877 $224.4641
172+ $1.6315 $280.6180
230+ $1.4627 $336.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention