EN
  • EN
  • DE

LTC1550LCMS8-2#PBF

Part No LTC1550LCMS8-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV -2V 8MSOP / Charge Pump INV -2V 20mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage -2V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782041-LTC1550LCMS8-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1550L
Introduction Date March 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1550LCMS8-2#PBF CAD Model

Description

The LTC1550LCMS8-2#PBF is a sophisticated low noise switched-capacitor voltage converter designed by Linear Technology. This component is adept at converting a positive input voltage into a negative output voltage, making it an ideal choice for applications that require a negative supply from a single positive input.

Key Features

  • Output Voltage: The LTC1550LCMS8-2#PBF provides a fixed -2V output from a positive input voltage range of 2.7V to 5.5V, making it versatile for a variety of low-voltage applications.
  • Low Noise: It features a low output voltage noise of only 15μVP-P, ensuring that sensitive analog circuits are not affected by power supply noise.
  • High Current Output: This voltage converter can deliver up to 100mA of output current, sufficient for powering small to medium-sized circuits.
  • Efficiency: The LTC1550 employs a switched-capacitor charge pump architecture that provides high efficiency, reducing power loss and heat generation.
  • Compact Size: Housed in an MSOP-8 package, it is compact and suitable for space-constrained applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the internal circuitry from damage due to excessive heat.

Applications

The LTC1550LCMS8-2#PBF is ideal for a variety of applications, including but not limited to:

  • Portable battery-powered equipment
  • Cellular phones
  • Medical instruments
  • Operational amplifier power supplies
  • Data acquisition systems

Quality and Reliability

Linear Technology ensures that their products meet high standards of quality and reliability, and the LTC1550LCMS8-2#PBF is no exception. It is designed to perform consistently over its operational life, providing reliable service in a range of environments and applications.

Conclusion

In summary, the LTC1550LCMS8-2#PBF from Linear Technology is a highly efficient, low noise charge pump voltage converter that is both versatile and space-efficient, making it an excellent choice for designers looking to incorporate a negative voltage supply into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9946 $51.8596
62+ $1.6366 $101.4692
95+ $1.5854 $150.6130
131+ $1.5343 $200.9933
169+ $1.4831 $250.6439
226+ $1.3297 $300.5122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess