Products specifications

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Logic Function Level Shifter
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Output Current 20 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Number of Bits 1
Number of Channels 1
Number of Outputs 1
Number of Pins 16
Operating Supply Current 60 µA
Output Type Voltage
Propagation Delay 18 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1072012-LTC1555IGN#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1555IGN#PBF CAD Model

Description

The LTC1555IGN#PBF is a highly integrated solution from Linear Technology, designed to provide power supply and level translation functionalities specifically for SIM (Subscriber Identity Module) cards in mobile communication devices. This product is engineered to address the needs of GSM and 3G cellular telephones, as well as related telecommunications applications where SIM card interfacing is required.

Key Features

  • Integrated SIM Power Supply: The device includes a regulated charge pump that provides a selectable 3V or 5V SIM card supply, which is essential for compatibility with various SIM card specifications.
  • Automatic Level Translation: It features automatic level translation between the SIM card and the logic levels of the host device, ensuring smooth communication regardless of the operating voltage differences.
  • Low Noise: The LTC1555IGN#PBF is designed to minimize noise and ripple on the SIM card supply, providing a stable and clean voltage that is critical for reliable SIM card operation.
  • Small Package: Housed in a compact 16-pin narrow SSOP package, it saves valuable board space in space-constrained mobile applications.
  • Low Power Consumption: It offers a low quiescent current, making it ideal for battery-powered devices where power efficiency is a priority.
  • High Durability: The product is characterized for operation over the industrial temperature range, ensuring performance in a wide range of environmental conditions.

Applications

The LTC1555IGN#PBF is suitable for a variety of applications, including:

  • Cellular Telephones
  • Smartphones
  • Personal Digital Assistants (PDAs)
  • Wireless Modems
  • Telecommunication Devices

Product Specifications

The LTC1555IGN#PBF operates with a supply voltage range of 2.7V to 6V, allowing for flexibility in various power environments. The device also features built-in shutdown and reset functions, further enhancing its utility in mobile communication systems.

Conclusion

Overall, the LTC1555IGN#PBF from Linear Technology stands out as a compact, efficient, and reliable solution for SIM card power supply and level translation. Its robust feature set and versatility make it an excellent choice for designers looking to enhance the performance and reliability of their mobile communication devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Wide Input Voltage, Adjustable Frequency, Asynchronous Buck Regulator, SOIC-8, RoHS
Lowest to $2.7636
ECAD model for A8586KLJTR-T-2
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AW0SN1B000
Qorvo US Inc.
3.8-V to 36-V, 3-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
Need more? Email Us
ECAD model for ACT4526YH-T
Renesas Electronics America
PWM and Triple Linear Power Controller | IC REG QUAD BUCK/LNR SYNC 16SOIC
Lowest to $1.7517
ECAD model for HIP6521CBZ
Analog Devices Inc.
IC REG BUCK 1.5V 5A 24LFCSP / Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 5A 24-WFQFN Exposed Pad, CSP
Need more? Email Us
ECAD model for ADP2165ACPZ-1.5-R7
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AL0SN1B000
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AE1SN1B000
Texas Instruments
5Vout 3Amp Wide Input Positive Step-Down ISR 3-SIP MODULE -40 to 70
Need more? Email Us
ECAD model for 78ST305SC
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AE0SN1B000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention