EN
  • EN
  • DE
  • IT

LTC1558CS-3.3#PBF

Part No LTC1558CS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BACKUP BATT CNTRLR3.3V 16SOIC / Back Up Charge Controller NiCD Pack 330mA 1.2V 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Nickel Cadmium
Number of Cells 1
Fault Protection Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782049-LTC1558CS-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1558
Introduction Date February 27, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1558CS-3.3#PBF CAD Model

Description

LTC1558CS-3.3#PBF - Linear Technology

The LTC1558CS-3.3#PBF is a robust and reliable fixed voltage regulator designed and manufactured by Linear Technology, a brand well-known for its high-quality power management solutions. This particular model is engineered to deliver a constant 3.3 volts output, making it an ideal component for a wide range of electronic applications where stable and precise voltage regulation is essential.

Encased in a compact surface-mount package, the LTC1558CS-3.3#PBF integrates advanced features that ensure the stability of your power supply even under challenging conditions. It is capable of providing up to 150mA of output current, which is sufficient for many low-power devices and circuits. The regulator's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered devices where energy conservation is crucial.

One of the standout features of the LTC1558CS-3.3#PBF is its built-in thermal overload protection, which safeguards the device and your application from damage due to excessive heat. Additionally, the regulator includes short-circuit protection, further enhancing its reliability and longevity. The device also boasts a low quiescent current, which contributes to its efficient performance by minimizing the power drawn when the load is light or in standby mode.

The LTC1558CS-3.3#PBF is designed with versatility in mind. It can be used in a variety of electronic projects, including but not limited to, portable devices, embedded systems, and microcontroller power supplies. The regulator's stable output helps ensure that sensitive electronic components receive a consistent voltage, which is critical for maintaining the performance and stability of the entire system.

In conclusion, the LTC1558CS-3.3#PBF from Linear Technology is a high-quality fixed voltage regulator that offers excellent performance, durability, and energy efficiency. Its advanced protection features and stable output make it an invaluable component for designers and engineers looking to create reliable and efficient electronic products.

You May Also Be Interested in

Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess