Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 256kHz
Number of Filters 1
Filter Order 4th
Supply Voltage (V) 2.7V ~ 11V, ±2.7V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LTC1563-2
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207738-LTC1563-2IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1563-2IGN CAD Model

Description

Linear Technology's LTC1563-2IGN Active RC Lowpass Filter

The LTC1563-2IGN is a highly integrated active RC lowpass filter designed by Linear Technology, now part of Analog Devices, that significantly simplifies the design of an eighth-order lowpass filter. This product stands out for its easy-to-use feature set, which allows designers to implement high-performance filters without the need for any external resistors or capacitors to set the frequency.

Key Features

  • Filter Order: The LTC1563-2IGN is an 8th-order filter, which provides excellent selectivity and a steep roll-off rate.
  • Filter Type: It is a Butterworth filter, known for its maximally flat frequency response in the passband, ensuring minimal signal distortion.
  • Cutoff Frequency: The filter features a factory-settable corner frequency from 1kHz to 150kHz, which can be adjusted using a single external resistor for fine-tuning.
  • Low Noise: With its low noise design, the LTC1563-2IGN contributes minimal additional noise to the signal chain, preserving signal integrity.
  • Low Distortion: The device offers low total harmonic distortion (THD), making it suitable for high-fidelity audio applications.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design.
  • Compact Package: The LTC1563-2IGN comes in a 16-pin narrow SSOP package, which is ideal for space-constrained applications.

Applications

The LTC1563-2IGN is perfect for a range of applications where a high-quality analog signal processing is required. It is particularly well-suited for:

  • Anti-aliasing filters for data acquisition systems
  • Lowpass filters for telecommunications
  • Audio processing equipment
  • ADC/DAC filtering
  • Signal conditioning applications

Conclusion

The LTC1563-2IGN from Linear Technology is an exemplary solution for designers looking to implement an eighth-order lowpass filter with ease and precision. Its integration of active components, coupled with the ability to fine-tune the cutoff frequency, makes it a versatile choice for high-performance filtering applications across various industries. The combination of its Butterworth response, low noise, and low distortion characteristics ensures that the LTC1563-2IGN delivers a clean and accurate signal in a compact form factor.

You May Also Be Interested in

Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Need more? Email Us
ECAD model for MAX7420EUA+T
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR
Linear Technology
Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Lowest to $29.4219
ECAD model for LTC1069-1IS8
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Linear Technology
Universal Dual Filter Building Block
Lowest to $18.2605
ECAD model for LTC1060ACN
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX268AENG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9275 $74.7825
5+ $20.4534 $102.2670
8+ $19.8142 $158.5136
11+ $19.1750 $210.9250
14+ $18.5359 $259.5026
19+ $16.6184 $315.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention