EN
  • EN
  • DE

AS2525B

Part No AS2525B
Manufacturer ams
Catalog Interface - Filters - Active
Description IC HANDSFREE TELEPH CMOS 44-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Tray
Status Active
Number of Filters 1
Supply Voltage - Operating 3 V to 5 V
Mounting SMD (SMT)
Case / Package 44-TQFP
Win Source Part Number 078563-AS2525B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS2525B CAD Model

Description

AS2525B Overview

The AS2525B is an all-in-one integrated audio solution, providing both signal processing and amplification. It is engineered to deliver high-quality audio performance in a compact package, suitable for a myriad of audio applications.

Features and Benefits

  • Integrated audio processing and amplification for streamlined designs.
  • High power output suitable for large audio setups.
  • Heat-efficient operation reduces the need for extensive cooling.
  • Provides consistent performance even at high volumes.

Applications

  • Public address systems requiring powerful audio delivery.
  • High-performance home theater systems.
  • Concert and event sound systems.
  • Anywhere robust and reliable audio solutions are required.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
RF Micro Devices
Lowest to $3.9097
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess