EN
  • EN
  • DE

LTC1068IG#TRPBF

Part No LTC1068IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 50KHZ SWITCHED 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 50kHz 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879014-LTC1068IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1068IG#TRPBF CAD Model

Description

Product Overview: LTC1068IG#TRPBF from Analog Devices Inc.

The LTC1068IG#TRPBF is a high-performance, multi-function signal processing integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of precision analog technology. This versatile chip is an essential component for applications requiring filtering and signal conditioning, making it an ideal choice for a wide range of industries, including communications, instrumentation, and medical electronics.

Key Features

        
  • Multi-Function Capability: The LTC1068IG#TRPBF is a filter building block that combines eight independent switched-capacitor filter sections on a single chip. This allows users to configure the device in various filter topologies such as low-pass, band-pass, high-pass, or notch filters.
  •     
  • High Precision: With its precise clock-to-corner frequency ratio, the LTC1068IG#TRPBF ensures accurate filter characteristics, which is critical for signal integrity in sensitive applications.
  •     
  • Low Noise: The device features low noise performance, making it suitable for high-fidelity audio applications and other scenarios where signal purity is paramount.
  •     
  • Clock-Tunable Frequency: The filter's corner frequency can be set by an external clock, providing flexibility and ease of tuning for different applications.
  •     
  • Robust Temperature Range: The LTC1068IG#TRPBF operates effectively over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

        
  • Telecommunications Systems
  •     
  • Data Acquisition Systems
  •     
  • Audio Processing
  •     
  • Medical Diagnostic Equipment
  •     
  • Instrumentation and Control Systems

The LTC1068IG#TRPBF is packaged in a compact 28-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications while providing adequate thermal performance. Its part number suffix 'TRPBF' indicates that it is provided in tape and reel packaging and is lead-free, which is important for manufacturers adhering to RoHS (Restriction of Hazardous Substances) standards.

In conclusion, the LTC1068IG#TRPBF from Analog Devices Inc. is a sophisticated and versatile signal processing solution that offers precision, low noise, and a high degree of configurability, making it an excellent choice for designers looking to optimize their signal chain with a reliable and flexible filtering solution.

You May Also Be Interested in

Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9985 $51.9970
5+ $21.3321 $106.6605
8+ $20.6655 $165.3240
11+ $19.9988 $219.9868
13+ $19.3322 $251.3186
18+ $17.3323 $311.9814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,883 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess