EN
  • EN
  • DE

HMC7229LS6TR

Part No HMC7229LS6TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 37GHZ-40GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 37GHz ~ 40GHz
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-LCQFN Exposed Pad
Family Name HMC7229
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number 1127-1840-6, 1127-1840-ND, 1127-1840-2, 1127-1840-1, 1127-1840
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920498-HMC7229LS6TR
Ultra Librarian 3D Model Ultra Librarian HMC7229LS6TR CAD Model

Description

Product Overview: HMC7229LS6TR by Analog Devices Inc.

The HMC7229LS6TR is a high-performance RF (radio frequency) amplifier from Analog Devices Inc., engineered to deliver exceptional signal amplification in a wide range of wireless applications. This product is part of the HMC series, which is renowned for its high-quality components designed for microwave and millimeter-wave frequencies.

Key Features

      
  • Frequency Range: The HMC7229LS6TR operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  •   
  • High Gain: With its high gain levels, this amplifier can boost weak signals without significant noise addition, ensuring clear and strong signal transmission.
  •   
  • Power Output: The device offers a substantial output power level, which is critical for applications requiring high power efficiency and transmission range.
  •   
  • Efficiency: This amplifier is designed with power efficiency in mind, helping to reduce the overall power consumption of the system it is implemented in.
  •   
  • Package: The HMC7229LS6TR comes in a compact package, which is ideal for space-constrained applications without compromising on performance.
  •   
  • Temperature Range: It operates within a specified temperature range, ensuring reliability and stability across various environmental conditions.

Applications

      
  • Telecommunications
  •   
  • Satellite Communications
  •   
  • Test Equipment
  •   
  • Radar Systems
  •   
  • Aerospace and Defense

The HMC7229LS6TR is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for RF and microwave applications. Its robust design and high-performance specifications make it an excellent choice for engineers and designers looking to enhance their systems with a reliable and powerful amplifier. Whether for commercial telecommunications or critical defense systems, the HMC7229LS6TR stands out as a component that can meet rigorous demands with efficiency and consistency.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams. The HMC7229LS6TR is not just a component; it is a solution that pushes the boundaries of wireless communication technology.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess