Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18.5V
Output Voltage 1.25V
Output Voltage MAX 18.5V
Output Current 340mA, 600mA
Frequency - Switching Up to 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782064-LTC1574CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1574
Introduction Date February 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1574CS#PBF CAD Model

Description

Product Overview: LTC1574CS#PBF

The LTC1574CS#PBF is a high-performance, step-down switching regulator IC from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This component is part of Linear Technology's extensive line of power management solutions, known for their reliability and precision.

Key Features

  • High Efficiency: The LTC1574CS#PBF offers a high efficiency rate, minimizing power loss during conversion, which is crucial for battery-powered devices.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, giving designers the flexibility to use it in various applications with different voltage requirements.
  • Low Dropout Operation: Its ability to operate with a low dropout voltage ensures that the device continues to function even when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing its reliability and longevity.
  • Compact Design: Housed in a small package, the LTC1574CS#PBF is ideal for space-constrained applications.

Applications

The LTC1574CS#PBF is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Computing devices

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 7V Output Voltage Range Adjustable Switching Frequency Up to 500kHz Package 16-Lead Narrow SOIC

The LTC1574CS#PBF is a versatile, high-efficiency step-down regulator that is an excellent choice for designers looking for a reliable power management solution. Its adjustable output and thermal protection, combined with a compact form factor, make it a valuable component in any power-sensitive design.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to $8.1995
ECAD model for LM2598SX-ADJ
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention