EN
  • EN
  • DE
  • IT

LTC1594CS#PBF

Part No LTC1594CS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 4CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 16.8k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 020484-LTC1594CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1594CS#PBF CAD Model

Description

LTC1594CS#PBF - 12-Bit, Serial 4-Channel Sampling ADC

The LTC1594CS#PBF is a high-performance, 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications requiring multiple channel inputs and low power consumption. This precision ADC is capable of sampling up to four analog signals, making it an ideal choice for multi-channel systems where space and power are at a premium.

Featuring a serial interface, the LTC1594CS#PBF simplifies connections to microprocessors and DSPs, reducing the number of wires needed for data communication. This serial interface, combined with the small 16-pin narrow SO package, allows for a compact PCB layout and can significantly save on board space, an important consideration in portable or space-constrained applications.

The LTC1594CS#PBF operates from a single 5V supply and includes a reference and a sample-and-hold circuit on-chip, further reducing external component count. The device offers a sampling rate of up to 100ksps, providing a good balance between speed and resolution for a wide range of applications, from process control to medical instrumentation.

With its built-in track-and-hold function, the LTC1594CS#PBF can accurately capture input signals up to its Nyquist frequency, ensuring precise measurements and reliable performance. The four multiplexed channels allow for flexible input configurations, which can be beneficial in systems that monitor several different signals or sensors.

The LTC1594CS#PBF also features low power dissipation, typically consuming just 35mW during operation. This power efficiency, combined with a power-down mode that reduces consumption to just 10μW, makes the ADC an excellent choice for battery-powered or remote sensing applications.

Linear Technology ensures that the LTC1594CS#PBF meets stringent quality and performance standards, delivering a robust and reliable ADC solution for your data acquisition needs. Whether you are designing a sophisticated industrial system or a compact consumer device, the LTC1594CS#PBF offers a versatile and efficient solution for your analog-to-digital conversion requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0069 $74.0138
4+ $30.3646 $121.4584
6+ $29.4157 $176.4942
8+ $28.4668 $227.7344
10+ $27.5179 $275.1790
13+ $24.6713 $320.7269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess