EN
  • EN
  • DE
  • IT

LTC2928IUHF

Part No LTC2928IUHF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY SEQUENCER 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 96790-LTC2928IUHF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2928IUHF CAD Model

Description

Linear Technology LTC2928IUHF - Power Supply Manager

The LTC2928IUHF from Linear Technology is a sophisticated power supply manager designed to control and monitor up to four power supply voltages in a system. This component ensures that the power supplies are sequenced in a user-defined order, both on power-up and power-down, enhancing the reliability and safety of the overall system. With its precision monitoring capabilities, the LTC2928IUHF provides real-time feedback on the status of the power supplies, making it an essential component for complex electronic systems.

Key Features

  • Voltage Monitoring: The LTC2928IUHF accurately monitors the voltage levels of up to four power supplies, ensuring they remain within the specified thresholds for safe operation.
  • Programmable Sequencing: Users can program the sequence of voltage ramp-up and ramp-down, which is critical for systems that require a specific power-up or power-down order to prevent damage or data corruption.
  • Adjustable Timing: The timing of each power supply's enable signal can be adjusted using external components, providing flexibility to meet various system requirements.
  • Power Good Outputs: The device offers 'power good' outputs that signal when each power supply has stabilized at its correct operating voltage, enabling downstream logic to proceed with confidence.
  • Compact Package: Housed in a 38-lead QFN package, the LTC2928IUHF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2928IUHF is ideal for managing power supplies in a wide range of applications, including:

  • Data Communication Equipment
  • Servers and Storage Systems
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

With its robust feature set and precision control, the LTC2928IUHF from Linear Technology is the go-to solution for engineers looking to enhance the performance and reliability of their power management systems. Its ability to provide smooth power sequencing and monitoring makes it a critical component in the design of sophisticated electronic products.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8237 $71.4711
7+ $19.5478 $136.8346
11+ $18.9370 $208.3070
15+ $18.3261 $274.8915
19+ $17.7150 $336.5850
25+ $15.8826 $397.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,076 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess