EN
  • EN
  • DE

LTC1597-1BIG

Part No LTC1597-1BIG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207772-LTC1597-1BIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1597-1BIG CAD Model

Description

The LTC1597-1BIG is a state-of-the-art digital-to-analog converter (DAC) designed by Linear Technology, renowned for its high precision and performance in critical applications. This product is a perfect solution for systems requiring accurate data conversion from digital to analog form, such as industrial automation, medical equipment, and high-end audio systems.

Key Features

  • Resolution: The LTC1597-1BIG is a 16-bit DAC, offering fine granularity and high resolution for the analog output signal.
  • Monotonicity: Guaranteed over the entire operating temperature range, ensuring a stable and predictable output for all values.
  • Low Glitch Impulse: The device has been engineered to produce a low glitch impulse, which is critical in maintaining signal fidelity during state changes.
  • Settling Time: It boasts a fast settling time, allowing for quick response to changes in the input data.
  • Output Range: The LTC1597-1BIG offers a flexible output range, which can be configured to match the needs of the application.
  • Interface: The product features a simple and straightforward digital interface, making it easy to integrate with microcontrollers and digital systems.

Performance and Reliability

The LTC1597-1BIG is designed to deliver high-performance and reliable operation in demanding environments. With its robust architecture, it ensures accuracy and stability, even under varying conditions. The device's low power consumption makes it suitable for portable and power-sensitive applications.

Applications

This DAC is versatile and can be used in various applications where precision is paramount. It is particularly suited for:

  • High-precision instrumentation
  • Automated test equipment
  • Professional audio equipment
  • Process control systems
  • Medical imaging systems

Conclusion

The LTC1597-1BIG from Linear Technology is an excellent choice for designers looking for a high-quality, reliable DAC. Its precision, low power consumption, and ease of use make it an ideal component for a wide range of applications that demand the highest levels of accuracy and performance.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess