The MC14011B is a versatile and high-performance Quad 2-Input NAND Gate integrated circuit, designed and manufactured by ON Semiconductor. This IC is part of the MC14000 series of CMOS logic, which is renowned for its low power consumption and robust output drive capabilities. The MC14011B offers a convenient and efficient solution for a wide range of digital logic applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 3V to 18V, accommodating a variety of logic levels and allowing for use in both TTL and CMOS technologies.
- High Noise Immunity: Characteristic of CMOS technology, providing stable operation in noisy environments.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications due to its CMOS design.
- Standardized Symmetrical Output Characteristics: Ensures balanced propagation delays for improved performance.
- High Output Drive Capability: Capable of driving larger loads, making it suitable for driving other logic ICs, LEDs, or other signaling devices.
- Pb-Free Packages: Available in various environmentally friendly packages that are lead-free and adhere to current RoHS regulations.
Applications
The MC14011B is a fundamental component in digital electronics and can be used in a multitude of applications such as:
- Logic gate functions in computational circuits
- Signal gating, to control signal flow based on certain conditions
- Creating complex logic circuits by combining multiple gates
- Function generation, such as in timing circuits and oscillators
- Logic level conversion, interfacing between different voltage levels within a system
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability in their products. The MC14011B undergoes rigorous testing and quality assurance measures to ensure it meets the industry specifications and customer expectations. With ON Semiconductor's expertise in CMOS logic ICs, you can count on the MC14011B to perform reliably in your electronic designs.