EN
  • EN
  • DE

LTC1599AIG

Part No LTC1599AIG
Manufacturer Linear Technology
Description 16-Bit Byte Wide, Low Glitch Multiplying DAC with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207784-LTC1599AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1599AIG CAD Model

Description

LTC1599AIG Product Overview

The LTC1599AIG is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, renowned for its precision and reliability in critical applications. Designed to meet the demanding requirements of industrial, communication, and high-end instrumentation systems, the LTC1599AIG stands out with its impressive feature set and robust design.

Key Features

  • Resolution: The DAC boasts a 16-bit resolution, ensuring high precision in analog output, which is essential for applications requiring fine granularity and accurate signal reproduction.
  • Output Range: It offers a flexible output range, including bipolar ±10V, 0V to 10V, and other ranges that can be configured with external reference voltages, accommodating a wide variety of use cases.
  • Settling Time: The LTC1599AIG features a fast settling time, making it suitable for applications that require quick response times and high-speed data conversion.
  • Linearity: Integral nonlinearity (INL) and differential nonlinearity (DNL) are specified at ±1 LSB, ensuring accurate and consistent performance across the full output range.
  • Interface: The device includes a parallel interface for easy connection to microcontrollers, DSPs, or microprocessors, facilitating straightforward integration into a variety of systems.
  • Power Supply: It operates from a ±5V to ±15V dual supply, providing flexibility in power supply design and compatibility with various system architectures.
  • Packaging: The LTC1599AIG is available in a 28-pin SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, this DAC ensures reliable operation even in harsh environmental conditions.

Applications

The versatility and high precision of the LTC1599AIG make it an ideal choice for a range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Digital Signal Processing
  • High-resolution Imaging Systems

In conclusion, the LTC1599AIG from Linear Technology is a robust and precise DAC solution that meets the needs of advanced electronic systems requiring high-accuracy analog output. Its comprehensive feature set ensures that it can be deployed across a multitude of applications where performance and reliability are paramount.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2958 $71.2958
2+ $58.4996 $116.9992
4+ $56.6712 $226.6848
5+ $54.8429 $274.2145
6+ $53.0157 $318.0942
8+ $47.5306 $380.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess