Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782089-LTC1599BCG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1599
Introduction Date January 31, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1599BCG#PBF CAD Model

Description

Product Overview: LTC1599BCG#PBF

The LTC1599BCG#PBF from Linear Technology is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver precision and stability in demanding applications. This component is part of Linear Technology's family of DACs that provide a combination of speed and accuracy, making them suitable for a wide range of industrial, communication, and instrumentation systems.

Key Features

  • Resolution: The LTC1599BCG#PBF offers a 16-bit resolution, ensuring high precision in analog output.
  • Settling Time: It features a fast settling time, allowing for quick updates to the analog output which is critical for real-time applications.
  • Interface: This DAC includes a parallel interface for easy connection to microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Voltage Output: It provides a stable and accurate voltage output, which is essential for maintaining signal integrity in sensitive electronic circuits.
  • Power Supply: The device operates on a 5V single power supply, simplifying power management in system design.
  • Packaging: The LTC1599BCG#PBF is available in a 24-pin SSOP package, offering a compact footprint for space-constrained applications.

Applications

The LTC1599BCG#PBF is suitable for a variety of applications that require high precision digital-to-analog conversion, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1599BCG#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial environments.

With its combination of features and Linear Technology's reputation for quality, the LTC1599BCG#PBF is an excellent choice for designers looking for a high-quality DAC to integrate into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16DIP / 8 Bit Digital to Analog Converter 1 16-PDIP
Need more? Email Us
ECAD model for PM7524GP
Analog Devices Inc.
IC DAC 12BIT V-OUT SC70-6
Need more? Email Us
ECAD model for LTC2630ISC6-HM12#TRMPBF
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
Lowest to $1.9559
ECAD model for MCP4706A1T-E/MAY
Analog Devices Inc.
IC DAC 16BIT A-OUT 48QFN
Need more? Email Us
ECAD model for LTC2753AIUK-16
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $57.0448
ECAD model for MAX5251AEAP
Texas Instruments
IC DAC 12BIT V-OUT 10WSON
Lowest to $11.6656
ECAD model for DAC60502DRXT
Analog Devices Inc.
IC DAC 8BIT V-OUT 18SOIC / 8 Bit Digital to Analog Converter 1 18-SOIC
Need more? Email Us
ECAD model for AD7224KRZ-18REEL
Analog Devices Inc.
IC DAC 12BIT MULTIPLYING 16-SOIC / Bit Digital to Analog Converter 16-SOIC
Need more? Email Us
ECAD model for PM7543FS
Maxim Integrated
IC DAC 14BIT A-OUT 20DIP / 14 Bit Digital to Analog Converter 1 20-PDIP
Need more? Email Us
ECAD model for MX7534JN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention