EN
  • EN
  • DE

AD7224KRZ-18REEL

Part No AD7224KRZ-18REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 18SOIC / 8 Bit Digital to Analog Converter 1 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 20µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 16.5V, ±5V
Voltage - Supply, Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Mounting Type Surface Mount
Base Product Number AD7224
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909637-AD7224KRZ-18REEL
Ultra Librarian 3D Model Ultra Librarian AD7224KRZ-18REEL CAD Model

Description

Product Overview: AD7224KRZ-18REEL by Analog Devices Inc.

The AD7224KRZ-18REEL is a high-performance, 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product comes in a convenient reel packaging, making it ideal for mass production and automated assembly processes. The AD7224KRZ-18REEL is designed to deliver accurate and stable digital-to-analog conversion, with a resolution of 8 bits, and is well-suited for applications that require precise analog output from digital signals.

Key Features

  • Resolution: 8-bit DAC providing fine granularity in analog output.
  • Interface: Easy interfacing with microprocessors or digital systems through its versatile digital interface.
  • Settling Time: Fast settling time ensures quick response to changes in the digital input signal.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: The compact SOP (Small Outline Package) allows for efficient use of board space in dense electronic designs.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The AD7224KRZ-18REEL DAC is highly versatile and can be used in a wide array of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Motor control systems
  • Instrumentation and test equipment
  • Portable battery-operated devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7224KRZ-18REEL is no exception. Each unit is rigorously tested to meet the high standards that customers expect from Analog Devices products. The reel packaging format also ensures that the components are well-protected during shipping and handling, reducing the risk of damage prior to assembly.

With its combination of performance, ease of use, and reliability, the AD7224KRZ-18REEL from Analog Devices Inc. is an excellent choice for designers looking to integrate digital-to-analog conversion capabilities into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess