EN
  • EN
  • DE

LTC1605CG

Part No LTC1605CG
Manufacturer Linear Technology
Description 16-Bit, 100ksps, Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207803-LTC1605CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1605CG CAD Model

Description

The LTC1605CG is a high-performance, 16-bit Analog to Digital Converter (ADC) from Linear Technology, now part of Analog Devices Inc. This precision ADC is designed to offer excellent noise performance and outstanding conversion speed, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: The LTC1605CG features a 16-bit resolution, providing high accuracy and fine detail in the digital representation of analog signals.
  • Sampling Rate: It offers a maximum sampling rate of 100ksps (kilo samples per second), which is suitable for capturing fast transient events and for high-speed signal processing.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance and consistent data quality.
  • Input Range: The input range of ±10V (bipolar) caters to a wide variety of analog input signals.
  • Low Power Consumption: With a typical power consumption of just 175mW, the LTC1605CG is optimized for power-sensitive applications.
  • Interface: The device includes a parallel interface for easy connection to microprocessors and DSPs.
  • Package: The LTC1605CG is available in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1605CG is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-precision Instrumentation
  • Data Acquisition Systems
  • Digital Signal Processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1605CG is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both reliability and performance. With its robust feature set and proven design, the LTC1605CG ADC is a solid choice for system designers who require precision analog-to-digital conversion without compromising on speed or power efficiency.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess