The LTC1605CN is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It offers a unique combination of features and capabilities, making it an ideal choice for high-resolution data acquisition in a wide range of applications, from medical instrumentation to industrial process control and scientific measurement systems.
Key Features:
- Precision 16-Bit Resolution: The LTC1605CN ensures high accuracy and low noise in your measurements, providing reliable digital outputs for precise applications.
- Fast Sampling Rate: With a sampling rate of up to 100ksps (kilo-samples per second), this ADC is well-suited for capturing fast transient signals without compromising data integrity.
- No Missing Codes: The device guarantees no missing codes over the entire operating temperature range, ensuring consistent performance and dependable results.
- Single 5V Supply: Designed for easy integration into a variety of systems, the LTC1605CN operates on a single 5V power supply, simplifying the power design of the system.
- Flexible Input Range: It features a ±10V input range, providing the versatility needed to handle a broad spectrum of signal levels.
- Software Configurable: The ADC can be configured via software for unipolar or bipolar inputs, as well as for various input ranges, offering adaptability to specific application requirements.
Applications:
- Medical Instrumentation
- Industrial Process Control
- Data Acquisition Systems
- Scientific Measurement Equipment
Package and Availability:
The LTC1605CN is available in a 28-pin narrow DIP package, ensuring ease of use and compatibility with standard PCB layouts. Its robust design and proven performance make it a reliable choice for engineers and designers looking for a high-quality ADC solution.
Whether you are upgrading an existing system or designing a new one, the LTC1605CN offers the precision, speed, and flexibility to meet the demands of your high-resolution data acquisition needs.