Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Applications General Purpose
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213329-MAX366CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX366CSA CAD Model

Description

The MAX366CSA from Maxim Integrated is a precision, quad, single-pole, single-throw (SPST) analog switch designed to provide superior switching performance for a variety of applications. This compact and efficient switch is part of Maxim's commitment to delivering high-quality integrated circuits that meet the rigorous demands of modern electronic systems.

Key Features

  • Low On-Resistance: The MAX366CSA features a low on-resistance of typically 100 ohms, ensuring minimal signal distortion and power loss during operation.
  • Single Supply Operation: It operates from a single +5V supply, making it suitable for many portable and battery-powered applications.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, it prevents unwanted signal coupling, thereby preserving signal integrity.
  • Low Crosstalk: The switch exhibits low crosstalk between channels, typically -86dB at 1MHz, which is essential for applications requiring precise signal routing.
  • Fast Switching Times: The device offers fast switching times (tON = 150ns, tOFF = 100ns), allowing for quick signal changes and responsive system performance.
  • Low Power Consumption: The MAX366CSA is designed for low power consumption, drawing a minimal quiescent current, ideal for power-sensitive designs.

Applications

The MAX366CSA is versatile and can be used in various applications, including:

  • Sample and hold circuits
  • Audio and video signal routing
  • Test equipment
  • Communication systems
  • Data acquisition systems

Package and Quality

The MAX366CSA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance of the MAX366CSA by subjecting it to rigorous testing and quality control measures.

Whether you're designing a sophisticated audio system, a precision test instrument, or a portable communication device, the MAX366CSA analog switch from Maxim Integrated offers the performance and reliability needed to build state-of-the-art electronic solutions.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR ETHERNET POE 8V 100A
Lowest to $9.4430
ECAD model for SEP0080Q38CB
Littelfuse Inc.
TVS DEVICE POLYZEN
Lowest to $0.2802
ECAD model for ZEN150V130A15YML7B
Littelfuse Inc.
SIDAC BI 170V 100A QFN 5X6 8L
Lowest to $3.2004
ECAD model for SDP1800Q38B
Eaton Bussmann
SUPPRESSOR ESD 24VDC 0603 SMD
Lowest to $0.0283
ECAD model for 0603ESDA-TR1
Littelfuse Inc.
SIDAC BI 100V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP1100Q38CB
Littelfuse Inc.
SIDAC BI 320V 100A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP3500Q38B
Littelfuse Inc.
TVS DEVICE MIXED 8SOIC
Lowest to $2.6794
ECAD model for SP721ABG
Littelfuse Inc.
SIDAC BI 100V 100A QFN 5X6 8L
Lowest to $7.3127
ECAD model for SDP1100Q38B
Littelfuse Inc.
SIDACTOR BI 8V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0080Q38CB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention