EN
  • EN
  • DE

NCP360SNAIT1G

Part No NCP360SNAIT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC CTLR USB POS OVP PMOSF 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Clamping 7.4V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725621-NCP360SNAIT1G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP360
Introduction Date April 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP360SNAIT1G CAD Model

Description

ON Semiconductor NCP360SNAIT1G USB Overvoltage Protection Controller

The ON Semiconductor NCP360SNAIT1G is a high-performance overvoltage protection controller designed to safeguard USB ports against harmful voltage levels that can potentially damage sensitive electronics. This compact and efficient device is an ideal solution for a wide range of applications, including portable devices, consumer electronics, and any USB-powered gadgets where protection and safety are paramount.

Key Features:

  • Overvoltage Protection: The NCP360SNAIT1G provides robust protection against overvoltage conditions, ensuring that the USB host and peripherals are shielded from voltage spikes and surges that can occur in harsh electrical environments.
  • Wide Operating Voltage Range: This device can handle an operating voltage range from 2.8V to 5.5V, making it versatile for use in various USB applications that require different voltage levels.
  • Low R<sub>ON NMOS FET: The controller integrates a low on-resistance NMOS FET, which minimizes power loss and heat generation, ensuring efficient power management and extended battery life in portable devices.
  • Fast Response Time: With its quick response to overvoltage conditions, the NCP360SNAIT1G rapidly disconnects the output from the input, preventing damage to the downstream components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the input voltage is within the acceptable range, providing additional protection against low-voltage scenarios.
  • Compact Package: Housed in a small, lead-free TSOP-6 package, the NCP360SNAIT1G is designed for space-constrained applications without compromising performance.

Applications:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Digital Cameras and Portable Media Players
  • USB Hubs, Docking Stations, and Chargers
  • Other USB Interface Devices

The NCP360SNAIT1G from ON Semiconductor is an essential component for any designer looking to enhance the safety and longevity of their USB-powered devices. Its comprehensive protection features, combined with a small footprint and high reliability, make it an excellent choice for maintaining the integrity of electronic systems in the face of unpredictable voltage fluctuations.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess