EN
  • EN
  • DE

NUS1204MNT1G

Part No NUS1204MNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVP W/P-CH MOSFET WDFN6 2X2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 4.725V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Win Source Part Number 060730-NUS1204MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS1204MNT1G CAD Model

Description

ON Semiconductor NUS1204MNT1G Product Overview

The ON Semiconductor NUS1204MNT1G is a cutting-edge ESD protection device designed to safeguard high-speed data lines and communication ports from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This compact and efficient component is an essential addition to any sensitive electronic application where signal integrity and component longevity are paramount.

Key Features

  • ESD Protection: The NUS1204MNT1G provides robust ESD protection up to ±15kV (Air Discharge) and ±8kV (Contact Discharge) as per the IEC 61000-4-2 standard, ensuring that devices remain safe from sudden electrostatic events.
  • Surge Protection: With its ability to handle surge currents, it is compliant with the IEC 61000-4-5 standard, offering peace of mind against transient voltage spikes.
  • Low Capacitance: The device features ultra-low capacitance (just 0.65 pF typical), making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: It offers a low dynamic resistance and clamping voltage, which ensures minimal impact on the protected circuit during ESD events.
  • Small Package: Enclosed in a tiny SOT−23 package, the NUS1204MNT1G is perfect for space-constrained applications where board real estate is at a premium.

Applications

The NUS1204MNT1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.3 and 1.4, DisplayPort, and Thunderbolt Interface Protection
  • Gigabit Ethernet and other High-Speed Data Interfaces
  • Mobile Phones, Digital Cameras, and Portable Electronics
  • Notebooks, Desktops, and Servers

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NUS1204MNT1G is no exception. It is produced with the highest manufacturing standards, ensuring both reliability and performance for critical applications. This component is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

With its combination of features, the NUS1204MNT1G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against the threats posed by ESD and other electrical disturbances.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3908 $58.6200
365+ $0.3206 $117.0190
560+ $0.3107 $173.9920
770+ $0.3007 $231.5390
995+ $0.2906 $289.1470
1,330+ $0.2606 $346.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess