EN
  • EN
  • DE

LTC1625IS#TRPBF

Part No LTC1625IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.9 V to 36 V
Frequency - Switching 150kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 129471-LTC1625IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1625IS#TRPBF CAD Model

Description

Linear Technology's LTC1625IS#TRPBF: High Efficiency, Low Voltage Step-Down Controller

The LTC1625IS#TRPBF is a cutting-edge synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, to deliver high efficiency power conversion for modern electronics. This controller is specifically tailored for low voltage applications, making it an ideal choice for systems that require a compact, efficient, and reliable power solution.

Key Features

  • No RSENSE™ Operation: The LTC1625IS#TRPBF operates without the need for a sense resistor, utilizing its internal amplifiers to directly sense the voltage drop across the inductor, thus reducing power loss and simplifying the design.
  • High Efficiency: With a strong emphasis on efficiency, this controller facilitates a significant reduction in power loss through its synchronous operation, which replaces the diode with a low on-resistance MOSFET, improving efficiency, especially at lower output voltages.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 2.5V to 9.8V, making it versatile for various applications, from battery-powered devices to intermediate bus voltages in more complex systems.
  • OPTI-LOOP® Compensation: The LTC1625IS#TRPBF incorporates Linear Technology's proprietary OPTI-LOOP compensation, allowing the user to optimize the transient response, loop stability, and load regulation with a wide range of output capacitors and ESR values.
  • Stable with Ceramic Output Capacitors: The controller is designed to be stable with ceramic output capacitors, which are known for their low ESR and compact size, providing an effective solution for space-constrained applications.

Applications and Performance

The LTC1625IS#TRPBF is well-suited for a variety of applications, including distributed power systems, portable devices, and industrial equipment. Its high frequency operation up to 500kHz allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. Additionally, the device features a powerful 1.25V reference with a tight tolerance of ±1% over the entire temperature range, ensuring accurate output voltage regulation.

With its thermally enhanced 16-lead narrow SSOP package, the LTC1625IS#TRPBF is designed to perform reliably in thermally challenging environments. The combination of its advanced features and robust design makes it an excellent choice for designers looking to optimize their power systems for efficiency, size, and cost.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1625IS#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring a dependable power management solution for critical applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8981 $53.7962
5+ $22.0703 $110.3515
8+ $21.3806 $171.0448
10+ $20.6909 $206.9090
13+ $20.0012 $260.0156
17+ $17.9321 $304.8457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess