EN
  • EN
  • DE

LTC1629CG-PG

Part No LTC1629CG-PG
Manufacturer Linear Technology
Description PolyPhase, High Efficiency, Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207842-LTC1629CG-PG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1629CG-PG CAD Model

Description

Introducing the LTC1629CG-PG from Linear Technology

The LTC1629CG-PG is a high-performance, multi-phase synchronous step-down switching regulator controller that brings state-of-the-art power management and efficiency to your applications. Designed by Linear Technology, a leader in analog integrated circuits, this controller is tailored for precision and reliability in demanding environments.

Key Features

  • Multi-Phase Operation: The LTC1629CG-PG operates with up to 3 phases, which reduces input and output ripple and allows for the use of smaller and lower-cost capacitors and inductors.
  • Versatile Output Voltage: It supports a wide output voltage range, catering to a variety of applications that require different voltage levels.
  • High Efficiency: With its synchronous operation, the LTC1629CG-PG maximizes efficiency, which is crucial for thermal management and energy-saving in systems.
  • Precision Reference Voltage: The 0.8V reference voltage has a tight accuracy of ±1%, ensuring precise output voltage regulation.
  • Programmable Operating Frequency: The switching frequency is programmable from 150kHz to 300kHz, allowing designers to optimize the regulator for efficiency or component size.

Applications

The LTC1629CG-PG is ideal for a wide range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and data centers
  • High-density power systems

Advanced Features

This controller also boasts advanced features such as phase-lockable frequency (75kHz to 150kHz), overcurrent protection, and power good output, enhancing its reliability and functionality. The LTC1629CG-PG's current mode operation provides excellent transient response and cycle-by-cycle current limiting.

Package and Quality

The LTC1629CG-PG comes in a compact 36-lead SSOP package, which is suitable for space-constrained applications. Linear Technology ensures high-quality standards, making this product a reliable choice for critical system designs.

With its robust set of features, the LTC1629CG-PG from Linear Technology stands out as a sophisticated solution for power regulation, enabling efficient and stable operation in a variety of advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess