EN
  • EN
  • DE

LTC1643L-1CGN

Part No LTC1643L-1CGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072029-LTC1643L-1CGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1643L-1CGN CAD Model

Description

Overview of LTC1643L-1CGN

The LTC1643L-1CGN is a sophisticated Hot Swap controller integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This product is engineered to allow a board to be safely inserted and removed from a live backplane. The device provides a controlled ramp-up of the supply voltage to the load, thereby limiting the inrush current to prevent damage to the connectors, backplane, and the load itself.

Key Features

  • Electronic Circuit Breaker: The LTC1643L-1CGN is equipped with an electronic circuit breaker function that provides overcurrent protection by monitoring the load current through an external sense resistor and responding to overcurrent conditions.
  • Adjustable Supply Ramp: Users can adjust the supply voltage ramp-up time by choosing appropriate values for an external capacitor, which allows for flexibility in managing inrush currents for different applications.
  • Under Voltage Lockout (UVLO): The IC includes an under-voltage lockout feature that ensures the power supply voltage is at an adequate level before the load is connected, thus protecting the load from low voltage conditions.
  • Compact Package: The LTC1643L-1CGN is available in a 16-pin narrow SSOP package that is suitable for space-constrained applications.

Applications

The LTC1643L-1CGN is ideal for a wide range of applications where safe insertion and removal of electronic equipment is critical. This includes:

  • Redundant Power Supplies
  • Hot Swap Rack Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment

Technical Specifications

With an operating temperature range of 0°C to 70°C, the LTC1643L-1CGN is designed to perform reliably in various environments. It supports a wide input voltage range, catering to diverse system requirements. The IC also features a gate drive for an external N-channel MOSFET, which acts as the series pass device, providing an efficient means of controlling the inrush current.

In conclusion, the LTC1643L-1CGN from Linear Technology is a robust, feature-rich Hot Swap controller that ensures safe and reliable power management for systems that require hot insertion and removal capabilities. Its combination of protection features and adjustable parameters make it a versatile solution for managing inrush currents in a variety of electronic applications.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Linear Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess