EN
  • EN
  • DE

LTC1645IS#PBF

Part No LTC1645IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP SEQ DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Win Source Part Number 137227-LTC1645IS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1645IS#PBF CAD Model

Description

The LTC1645IS#PBF is a sophisticated, dual Hot Swap™ controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This product is engineered to manage electronic circuit boards' power supplies by controlling the inrush current to prevent glitches on the supply rail and damage to connectors and circuitry. It is a critical component for systems that require reliability and high performance, such as servers, data storage, and telecommunications equipment.

Key Features

  • Independent Control: This device provides independent turn-on and turn-off control of two supply voltages.
  • Voltage Range: It operates over a wide range of supply voltages, from 1.2V to 12V, making it versatile for various applications.
  • Adjustable Current Limit: The LTC1645IS#PBF features an adjustable current limit for each channel to protect against overcurrent conditions.
  • Programmable Timer: A programmable timer is included to limit the duration of the overcurrent condition before shutting down the output.
  • Circuit Breaker Function: The product incorporates a circuit breaker function for additional safety, which trips in response to prolonged overcurrent events.
  • Status Indicators: Status flags are available to indicate power good, overcurrent, and other operational states for monitoring and diagnostics.

Applications

  • Redundant Power Systems
  • Hot Swap Systems
  • Server Backplanes
  • Network Switches and Routers

Quality and Reliability

The LTC1645IS#PBF is offered in a 16-lead narrow SSOP package, providing a compact solution for space-constrained applications. It is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions. The part number ending with "PBF" indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability.

Linear Technology's LTC1645IS#PBF is designed for systems that cannot afford downtime or data loss, providing the necessary protection and control for critical power management tasks. Its combination of features makes it an essential component for high-availability systems where continuous operation is paramount.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8179 $73.6358
4+ $30.2102 $120.8408
6+ $29.2654 $175.5924
9+ $28.3218 $254.8962
11+ $27.3781 $301.1591
15+ $24.5461 $368.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 404 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess