Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207862-LTC1646IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1646IGN CAD Model

Description

LTC1646IGN - Power Supply Sequencing Controller

The LTC1646IGN is a sophisticated power supply sequencing controller designed by Linear Technology to manage the power-up and power-down sequences of multiple power supplies. This high-performance component is tailored to ensure the integrity and reliability of complex electronic systems where the order of power supply activation and deactivation is critical for proper operation.

Key Features

  • Sequential Power Supply Control: The LTC1646IGN allows for precise control over the sequence in which power supplies are enabled and disabled, ensuring that voltage rails are brought up and down in the correct order.
  • Adjustable Delays: Users can set adjustable time delays between the enable signals for each power supply, providing flexibility to accommodate various system requirements.
  • Compact Design: Housed in a narrow SSOP package, the LTC1646IGN saves valuable board space in dense electronic systems.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various applications and ensuring versatility across different platforms.
  • Power Good Outputs: The controller features power good outputs that can be used to monitor the status of each power supply, enhancing system diagnostics and reliability.
  • Overcurrent Protection: With built-in overcurrent protection, the LTC1646IGN helps to safeguard power supplies and connected components from potential damage due to excessive current.

Applications

The LTC1646IGN is an ideal solution for a range of applications that demand reliable power sequencing, including:

  • Data communication equipment
  • Telecommunications infrastructure
  • Network servers and storage systems
  • Industrial control systems
  • Medical equipment

Technical Specifications

The LTC1646IGN is designed to meet the stringent requirements of modern electronic systems, offering robust features such as:

  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 16-Lead Narrow SSOP
  • RoHS Compliant

In conclusion, the LTC1646IGN from Linear Technology is a powerful tool for managing power supply sequences in high-end and safety-critical electronic systems. Its versatility, combined with its protective features, makes it an indispensable component for ensuring system stability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3216 $75.9648
6+ $20.7768 $124.6608
9+ $20.1275 $181.1475
12+ $19.4783 $233.7396
15+ $18.8290 $282.4350
20+ $16.8811 $337.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 532 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention