EN
  • EN
  • DE

LTC1650ACS

Part No LTC1650ACS
Manufacturer Linear Technology
Description Low Glitch 16-Bit Voltage Output DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207870-LTC1650ACS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1650ACS CAD Model

Description

Linear Technology LTC1650ACS

The LTC1650ACS is a high-performance, compact 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, known for its precision electronic components. This product is engineered to meet the demanding requirements of advanced, high-precision signal processing applications where low noise and high accuracy are paramount.

The LTC1650ACS features a 16-bit resolution which provides fine granularity, allowing it to produce smooth and precise analog output signals. This makes it an ideal choice for applications such as medical instrumentation, industrial process control, and high-end audio equipment where nuanced signal fidelity is crucial.

One of the key attributes of the LTC1650ACS is its exceptional linearity, with a low differential nonlinearity (DNL) typically less than ±1 LSB, ensuring that the output signal closely follows the digital input with minimal deviation. This precision is maintained over the entire operating temperature range, making the device reliable in a variety of challenging environments.

The LTC1650ACS operates on a single 5V supply, simplifying power supply requirements. It also features a simple SPI/Microwire compatible 3-wire serial interface, which allows for easy integration into existing digital systems. The serial interface also means that the DAC can be located far from the digital controllers without the need for complex parallel wiring, reducing noise and saving on board space.

Another advantage of the LTC1650ACS is its fast settling time, allowing for quick updates to the analog output. This is especially beneficial in control loop applications where response time is critical. The device also includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place.

The LTC1650ACS is packaged in a compact 16-pin narrow SOIC, which is suitable for space-constrained applications. Its small footprint, combined with its high performance, makes it a versatile component for a wide range of precision analog output tasks.

Overall, the LTC1650ACS from Linear Technology is a robust and precise DAC solution that offers designers the accuracy, reliability, and performance needed for high-end applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1785 $86.3570
3+ $35.4286 $106.2858
5+ $34.3214 $171.6070
7+ $33.2143 $232.5001
8+ $32.1071 $256.8568
11+ $28.7857 $316.6427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess