EN
  • EN
  • DE

LTC1622IS8

Part No LTC1622IS8
Manufacturer Linear Technology
Description Low Input Voltage Current Mode Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207825-LTC1622IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1622IS8 CAD Model

Description

The LTC1622IS8 is a high-performance step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This efficient power management integrated circuit is capable of converting a higher input voltage into a lower output voltage with a high degree of efficiency, making it an ideal choice for a variety of applications, including portable devices, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The LTC1622IS8 can deliver efficiency up to 96%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, it can accommodate a broad spectrum of power sources, from single-cell batteries to industrial power rails.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, providing flexibility in design for specific voltage requirements.
  • High Switching Frequency: Its switching frequency can be set up to 500kHz, allowing the use of small, low-cost inductors and capacitors, which reduces the overall solution footprint.
  • Stable with Low ESR Output Capacitors: The LTC1622IS8 remains stable with ceramic, tantalum, and aluminum electrolytic capacitors, giving designers a wide range of component selection.
  • Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions.
  • Current Mode Operation: Offers excellent line and load transient response.

Package and Temperature Range

The LTC1622IS8 is offered in an 8-lead SOIC package, which is suitable for surface-mount technology, providing a compact solution for space-constrained applications. It is designed to operate over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

Due to its versatility and high performance, the LTC1622IS8 is widely used in applications such as:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Telecommunications Equipment

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,381 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess