LTC1661CMS8 - Dual 10-Bit DAC from Linear Technology
The LTC1661CMS8 is a high-performance, dual 10-bit digital-to-analog converter (DAC) produced by Linear Technology, which is now part of Analog Devices. This compact, micropower DAC is designed for ease of use and flexibility, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment.
One of the key features of the LTC1661CMS8 is its small form factor. Housed in an MSOP-8 package, it is optimized for space-constrained applications. Despite its compact size, this DAC does not compromise on performance. It boasts a settling time of just 3.5 microseconds to within half an LSB, allowing for rapid updates and accurate analog output.
The LTC1661CMS8 operates from a single 2.7V to 5.5V supply, providing excellent versatility in various system voltages. This range makes it suitable for both 3V and 5V systems, ensuring compatibility with a broad spectrum of digital logic levels. Additionally, the DAC features a Rail-to-Rail output, which enables the output to swing from 0V to the supply voltage, maximizing dynamic range in the given power supply conditions.
Communication with the LTC1661CMS8 is handled via a simple 3-wire SPI/MICROWIRE-compatible serial interface, which supports high-speed data transfer while minimizing the number of required interconnects, thereby simplifying PCB layout. This interface is also daisy-chainable, which allows for the use of multiple DACs in a system without the need for additional control lines.
The device also features a power-down function, which reduces the current consumption to a mere 0.4 microamps, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.
In summary, the LTC1661CMS8 from Linear Technology is a versatile, high-performance dual DAC that offers a blend of speed, precision, and low power consumption. Its small size, ease of interfacing, and flexible power requirements make it an excellent choice for designers looking to add analog output capabilities to their digital systems.