EN
  • EN
  • DE

ACST2-8SB

Part No ACST2-8SB
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.4A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 076807-ACST2-8SB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST2-8SB CAD Model

Description

The ACST2-8SB from STMicroelectronics is a state-of-the-art overvoltage protected AC switch, designed to deliver high performance in a variety of applications. This innovative component is a member of the AC power switch family, which integrates a variety of features to ensure reliable and efficient control of AC loads.

Key Features

  • Voltage Range: The ACST2-8SB is capable of handling a wide voltage range, making it suitable for various AC line voltages worldwide.
  • Current Rating: With an 8A current rating, this switch is ideal for handling moderate to high power loads with ease.
  • Overvoltage Protection: This device comes with built-in overvoltage protection, ensuring safety and longevity by preventing damage from voltage spikes and surges.
  • High Noise Immunity: The high noise immunity of the ACST2-8SB ensures stable operation even in environments with significant electrical noise.
  • Snubberless Design: The snubberless technology allows for simplified circuit design by eliminating the need for external snubber networks often required by traditional TRIACs.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the switch in the event of excessive temperature rise.

Applications

The ACST2-8SB is versatile and can be used in a wide array of applications. It is particularly well-suited for home appliances, industrial control systems, and smart home devices where reliable AC switching is critical. Its robust design makes it an excellent choice for:

  • Lighting control systems
  • Motor control circuits
  • Overvoltage-protected power switches
  • Heating control applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ACST2-8SB is no exception. Manufactured to meet high standards, this AC switch ensures consistent performance and durability, making it a trusted component for engineers and product designers alike.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess