EN
  • EN
  • DE

LTC1667CG

Part No LTC1667CG
Manufacturer Linear Technology
Description 12-Bit, 14-Bit, 16-Bit, 50Msps DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207909-LTC1667CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1667CG CAD Model

Description

Product Overview: LTC1667CG from Linear Technology

The LTC1667CG is a high-performance, 16-bit, 50Msps digital-to-analog converter (DAC) that delivers cutting-edge precision and speed, designed by Linear Technology, a leader in analog integrated circuits. This product is well-suited for applications requiring high data rates and exacting quality, such as telecommunications, medical imaging, and instrumentation.

Key Features

  • Resolution: The LTC1667CG offers a 16-bit resolution, providing fine detail in the conversion process, which is essential for high-precision tasks.
  • Sampling Rate: With a fast sampling rate of 50Msps (mega samples per second), this DAC can handle high-speed signal processing without sacrificing accuracy, making it ideal for demanding applications.
  • Low Distortion: It boasts an impressive spurious-free dynamic range (SFDR), ensuring low distortion and high signal integrity.
  • Power Efficiency: The device operates with a single 5V power supply, minimizing power consumption while maintaining high performance.
  • Interface: The LTC1667CG has a flexible digital interface that is compatible with various logic families, which simplifies system integration.
  • Package: Enclosed in a compact 28-lead SSOP package, it is designed for space-constrained applications.

Applications

The LTC1667CG is versatile and can be used in multiple applications where precision and speed are paramount. It is particularly useful in:

  • Telecommunications systems, such as base stations and digital communication devices.
  • Advanced medical imaging equipment, where accurate and quick data conversion is necessary for high-quality imaging.
  • High-end instrumentation that requires precise signal conversion for accurate measurements.
  • A/D converter testing, where it can serve as a benchmark for testing other converters.

Conclusion

The LTC1667CG from Linear Technology stands out as a high-grade DAC solution, offering a blend of precision, speed, and efficiency. With its robust feature set and versatile applications, it is an excellent choice for designers looking to enhance the performance of their digital-to-analog conversions in sophisticated electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess