EN
  • EN
  • DE

MC74ACT652DW

Part No MC74ACT652DW
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name MC74ACT652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883597-MC74ACT652DW
Ultra Librarian 3D Model Ultra Librarian MC74ACT652DW CAD Model

Description

ON Semiconductor MC74ACT652DW Product Overview

The MC74ACT652DW from ON Semiconductor is a versatile octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. This integrated circuit belongs to the ACT family, designed to interface with 8-bit data buses in bidirectional communication applications. The MC74ACT652DW provides the necessary buffering and drive to ensure integrity in high-speed data transfer and system bus extension.

Key Features

  • Logic Type: Octal Transceiver and Register
  • Logic Family: ACT
  • Output Type: 3-State Non-Inverting
  • Number of Pins: 24
  • Package Type: SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 8ns at 5V

The device includes two sets of eight D-type latches, with separate input and output controls for each set. A user can employ the MC74ACT652DW for multiplexed transmission of data directly from the input bus or from the internal latches. The clear, direct, and overbar enable inputs control the transceiver function. In the transceiver mode, data present at the high impedance port may be stored in either the latch on the A-bus or the B-bus, depending on the select inputs.

Applications

Due to its high-speed and bidirectional data flow capabilities, the MC74ACT652DW is ideal for a variety of applications, including:

  • Bus interface and extension
  • Data communication systems
  • Microprocessor system buses
  • Parallel data transmission
  • Memory buffering
  • Drive capability enhancement

The MC74ACT652DW transceiver is manufactured with ON Semiconductor's high-performance BiCMOS technology. This technology combines the low power consumption of CMOS with the high-speed operation of bipolar transistors, ensuring reliable performance in a wide range of applications. The device comes in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts.

ON Semiconductor's commitment to quality ensures that the MC74ACT652DW meets the stringent requirements for performance and reliability, making it a smart choice for designers seeking a dependable transceiver solution.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4137 $79.2411
6+ $21.6724 $130.0344
9+ $20.9956 $188.9604
12+ $20.3188 $243.8256
15+ $19.6408 $294.6120
20+ $17.6091 $352.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess