EN
  • EN
  • DE

LTC1682CS8-3.3

Part No LTC1682CS8-3.3
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207923-LTC1682CS8-3.3
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1682CS8-3.3
Introduction Date February 07, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC1682CS8-3.3 CAD Model

Description

LTC1682CS8-3.3 - High Efficiency, Low Noise Doubled Charge Pump Voltage Converter

The LTC1682CS8-3.3 is a versatile and high-performance voltage converter produced by Linear Technology, designed to provide a reliable and efficient power solution for a wide range of applications. This particular model is a doubled charge pump voltage converter that delivers a fixed output voltage of 3.3V, making it ideal for systems that require a stable and low-noise power source.

With its compact SO-8 package, the LTC1682CS8-3.3 is suitable for space-constrained applications, while still offering the robustness and high quality expected from Linear Technology products. The device operates over a wide input voltage range from 2.7V to 4.5V, allowing it to be used with various power supplies, including single lithium-ion batteries or multiple alkaline/NiCd/NiMH cells.

One of the key features of the LTC1682CS8-3.3 is its high efficiency, which is achieved through its low quiescent current and a unique charge pump technology that reduces power loss during voltage conversion. This makes it an excellent choice for battery-powered devices, where energy efficiency is critical to extending battery life.

The device also boasts low output noise, thanks to its regulated output that minimizes ripple and ensures a clean power supply to sensitive electronic components. This characteristic is particularly important in applications such as RF circuits, portable communication devices, and precision instrumentation, where noise can significantly impact performance.

Additional features of the LTC1682CS8-3.3 include thermal shutdown protection, which safeguards the device from overheating, and a shutdown mode that reduces the supply current to less than 1µA, further enhancing battery life in portable applications. The converter is also easy to use, requiring only two small capacitors for the charge pump circuit, simplifying the design and reducing the overall component count.

In summary, the LTC1682CS8-3.3 from Linear Technology is a high-quality, efficient, and low-noise voltage converter that is well-suited for a variety of applications where stable power is essential. Its ease of integration, coupled with its power-saving features, makes it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess