EN
  • EN
  • DE

LTC1682IMS8-3.3#PBF

Part No LTC1682IMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061017-LTC1682IMS8-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682IMS8-3.3#PBF CAD Model

Description

LTC1682IMS8-3.3#PBF Product Overview

The LTC1682IMS8-3.3#PBF is a high-efficiency, low-noise, switched-capacitor voltage doubler produced by Linear Technology, a renowned leader in the design and manufacture of analog integrated circuits. This device is specifically designed to provide a regulated output voltage of 3.3V from an input voltage range of 2.7V to 4.5V, making it an excellent choice for battery-powered applications where extending battery life is crucial.

Key Features

  • Regulated Output Voltage: The LTC1682IMS8-3.3#PBF ensures a stable 3.3V output, which is critical for maintaining the performance of sensitive electronic components that require a consistent power supply.
  • High Conversion Efficiency: With its switched-capacitor design, this voltage doubler offers high conversion efficiency, reducing power losses and improving overall system performance.
  • Low Noise Operation: The device is engineered to minimize output voltage ripple and noise, making it suitable for noise-sensitive applications such as RF circuits and precision analog systems.
  • Compact MSOP-8 Package: The LTC1682IMS8-3.3#PBF comes in a space-saving MSOP-8 package, which is ideal for applications where board space is at a premium.
  • No Inductors Required: The switched-capacitor architecture eliminates the need for external inductors, simplifying design and reducing component count.
  • Low Quiescent Current: It features low quiescent current, further enhancing battery life in portable devices.

Applications

The LTC1682IMS8-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Mobile Phones
  • Wireless and RF Devices
  • Handheld Computers
  • GPS Receivers
  • Medical Devices

Quality and Reliability

Linear Technology is committed to high standards of quality and reliability, and the LTC1682IMS8-3.3#PBF is no exception. It is designed to meet stringent industry specifications, ensuring reliable performance in a wide range of environmental conditions. The part number suffix 'PBF' indicates lead-free ("Pb-free") manufacturing, reflecting Linear Technology's dedication to environmental sustainability.

In summary, the LTC1682IMS8-3.3#PBF is a robust, efficient, and versatile voltage doubling solution that meets the needs of today's sophisticated electronic systems while ensuring minimal impact on battery life and device footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess