EN
  • EN
  • DE

LTC1682IMS8-3.3

Part No LTC1682IMS8-3.3
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207925-LTC1682IMS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682IMS8-3.3 CAD Model

Description

LTC1682IMS8-3.3 - High Efficiency, Low Noise Doubler Charge Pump

The LTC1682IMS8-3.3 is a high-performance, low noise, regulated charge pump voltage doubler produced by Linear Technology. This device is designed to provide a space-efficient and efficient power solution for applications requiring a low voltage input to be doubled with minimal ripple and noise. It is particularly suitable for battery-powered devices, portable equipment, and other low-voltage applications where extended battery life and low noise are critical.

Featuring a wide input voltage range of 2.7V to 4.5V, the LTC1682IMS8-3.3 can deliver a fixed output voltage of 3.3V with an output current up to 30mA. This makes it an ideal choice for systems operating from single-cell lithium-ion batteries or other low voltage power sources. The device's high switching frequency of 900kHz allows the use of small, low-cost capacitors while maintaining low output voltage ripple.

The LTC1682IMS8-3.3 incorporates Linear Technology's proprietary low noise charge pump technology, which significantly reduces the voltage ripple and electromagnetic interference (EMI), ensuring a clean and stable power supply. This is particularly important in sensitive RF and audio applications where power supply noise can adversely affect performance.

In terms of protection features, the LTC1682IMS8-3.3 includes thermal shutdown and current limiting to safeguard the device and the load from adverse conditions. Furthermore, its low quiescent current makes it an excellent choice for battery conservation in standby and low power modes.

The LTC1682IMS8-3.3 is available in an MS8 package, which is a small outline, surface-mount package, making it suitable for space-constrained applications. Its compact size and low profile contribute to a reduced PCB footprint, facilitating the design of compact and lightweight electronic products.

To summarize, the LTC1682IMS8-3.3 from Linear Technology is a reliable and efficient solution for doubling a low voltage input with minimal added noise, ideal for portable applications where power efficiency and noise performance are of paramount importance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess