EN
  • EN
  • DE

LTC1682IS8#PBF

Part No LTC1682IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DOUBLER CHARGE-PUMPS WITH LOW NO / Charge Pump Switching Regulator IC Positive Adjustable 2.5V 1 Output 50mA 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Packaging Bulk
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 4.4V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 5.5V
Current - Output 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC1682IS8#PBF,2156-LTC1682IS8#PBF
Standard Package 1
Win Source Part Number 1317341-LTC1682IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1682IS8#PBF CAD Model

Description

Product Overview: LTC1682IS8#PBF from Linear Technology

The LTC1682IS8#PBF is a high-efficiency, charge pump DC/DC converter designed by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This device is specifically engineered to provide a simple and compact power solution for applications that require a regulated, negative voltage from a single positive input. It is housed in an 8-lead SOIC package, offering a space-saving footprint for space-constrained applications.

One of the standout features of the LTC1682IS8#PBF is its ability to generate a regulated negative output voltage that is either equal to the negative of the input voltage or regulated to a preset -5V output, depending on the version selected. This flexibility makes it suitable for a wide range of applications, including LCD bias supplies, portable devices, and op-amp power supplies where a negative rail is required.

The device operates with an input voltage range from 2.2V to 10V, making it compatible with various power sources, including single-cell lithium-ion batteries, multi-cell alkaline/NiCd/NiMH batteries, or regulated 5V and 3.3V power rails. Its high switching frequency of up to 10kHz allows the use of small, low-cost capacitors, reducing the overall solution size and cost.

Efficiency is a critical aspect of any power converter, and the LTC1682IS8#PBF does not disappoint. It features low quiescent current and a shutdown mode that reduces the supply current to less than 5µA, thereby extending battery life in portable applications. Additionally, the device includes built-in thermal protection and uses a low-noise switched-capacitor technology, which minimizes electromagnetic interference (EMI).

For designers seeking a reliable and efficient negative voltage supply solution, the LTC1682IS8#PBF offers a combination of compact size, flexibility, and performance. Its robust design and ease of use make it an excellent choice for a broad array of applications where board space is at a premium and power efficiency is paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess