EN
  • EN
  • DE

GALI-74+

Part No GALI-74+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-1GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 1GHz
P1dB 19.2dBm
Gain 13.4dB
Noise Figure 2.7dB
RF Type Cellular
Voltage - Supply 4.3V ~ 5.3V
Current - Supply 80mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number GALI-74
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135906-GALI-74+
Ultra Librarian 3D Model Ultra Librarian GALI-74+ CAD Model

Description

The 135906-GALI-74+ is an RF amplifier specifically designed for cellular applications. It is manufactured by Mini-Circuits.

  • Frequency Range: 0Hz to 1GHz
  • Gain: 13.4dB
  • Noise Figure: 2.7dB
  • Current Supply: 80mA
  • Voltage Supply: 4.3V to 5.3V
  • Package Type: TO-243AA
  • Supplier Device Package: SOT-89
  • Application: Cellular Communication Systems
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7952 $52.7472
26+ $3.9345 $102.2970
40+ $3.8116 $152.4640
55+ $3.6886 $202.8730
71+ $3.5657 $253.1647
94+ $3.1968 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess