Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207936-LTC1689CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1689CS CAD Model

Description

The LTC1689CS from Linear Technology is a high-speed, low-power EIA/TIA-562 transceiver designed to provide robust communication in demanding applications. This integrated circuit is suitable for multi-point data transmission standard and is widely used in telecommunications and industrial data links where high speed and reliability are paramount.

Key Features:

  • High-Speed Interface: The LTC1689CS is capable of handling data rates up to 120Mbps, making it suitable for high-speed data acquisition and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with a supply voltage range of 3V to 5.5V, minimizing power usage in battery-powered devices.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the transceiver against damage from static electricity, enhancing its durability and lifespan.
  • Dual Drivers and Receivers: It features two drivers and two receivers, providing the flexibility needed for full-duplex or half-duplex communication modes.
  • Thermal Shutdown Protection: The LTC1689CS is equipped with thermal shutdown protection to prevent overheating, ensuring reliable operation under varying environmental conditions.

Applications:

  • High-speed data communication for industrial control systems
  • Telecommunications infrastructure
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing

Technical Specifications:

Parameter Value Data Rate Up to 120Mbps Supply Voltage 3V to 5.5V Operating Temperature 0°C to 70°C Package Type 16-Lead Narrow SOIC

The LTC1689CS transceiver from Linear Technology is a highly reliable and efficient solution for advanced communication systems that require fast data transfer rates, low power consumption, and robust protection features. Its versatile applications and technical prowess make it a preferred choice for engineers and designers in various industries.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention