EN
  • EN
  • DE

LTC1690CS8

Part No LTC1690CS8
Manufacturer Linear Technology
Description Differential Driver and Receiver Pair with Fail-Safe Receiver Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207938-LTC1690CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1690CS8 CAD Model

Description

Linear Technology's LTC1690CS8: High-Speed Differential Line Driver and Receiver

The LTC1690CS8 is a high-performance integrated circuit designed by Linear Technology, now part of Analog Devices, that functions as a differential line driver and receiver. This product is specifically engineered to facilitate robust data communication over long distances and through electrically noisy environments, making it an ideal choice for telecommunications, networking, and industrial applications where signal integrity is paramount.

The LTC1690CS8 is housed in a compact 8-pin SO package, offering a space-saving solution for system designs that require high-speed data transmission. The device is capable of operating over a wide supply voltage range, typically from 4.5V to 5.5V, which allows for flexible integration into various circuit designs.

One of the key features of the LTC1690CS8 is its ability to transmit and receive differential signals at high speeds, with a typical data rate of up to 10Mbps. This high-speed capability is coupled with low power consumption, making it an energy-efficient option for modern electronic systems. The line driver section of the LTC1690CS8 provides a differential output, which enhances the noise immunity of the transmitted signal, while the receiver section is designed to accept differential input signals with a high degree of common-mode noise rejection.

The LTC1690CS8 also includes features such as thermal shutdown protection and short-circuit protection, ensuring reliable operation under adverse conditions. The thermal shutdown feature prevents the device from overheating, while the short-circuit protection safeguards the line driver outputs against continuous short circuits.

Furthermore, the LTC1690CS8 is characterized by its low electromagnetic emissions, reducing the potential for interference with other electronic components. This characteristic is particularly important in densely packed systems where multiple devices operate in close proximity.

In summary, the LTC1690CS8 from Linear Technology is a versatile and reliable solution for high-speed differential signal transmission. Its robust design, combined with advanced protection features and low power consumption, makes it a preferred choice for designers looking to enhance the performance and integrity of their data communication systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess