Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series TLP
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Breakover 290V
Current - Peak Pulse (10/1000μs) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 110pF
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1269710-TLP200G
Manufacturer Homepage www.st.com
Family Name TLP200G
Introduction Date September 29, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP200G CAD Model

Description

STMicroelectronics TLP200G Overview

The TLP200G is a state-of-the-art power transistor from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This high-performance device is part of ST's commitment to providing energy-efficient solutions to the power electronics market. The TLP200G is characterized by its exceptional robustness, efficiency, and thermal performance, making it an ideal choice for a wide range of applications.

Key Features

  • High Voltage Capability: The TLP200G is designed to handle high voltages, ensuring reliable operation in applications where voltage spikes and surges are common.
  • Low On-Resistance: With its low on-resistance, the TLP200G minimizes power losses during operation, leading to increased efficiency and lower operating temperatures.
  • Fast Switching Speed: The device's fast switching speed makes it suitable for high-frequency applications, contributing to better performance and reduced energy consumption.
  • Thermal Resilience: The TLP200G boasts excellent thermal characteristics, which allow it to operate effectively under high-temperature conditions without compromising its lifespan or functionality.

Applications

The versatility of the TLP200G allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Electronics
  • Renewable Energy Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TLP200G is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. Each device undergoes rigorous testing to guarantee it meets the highest industry standards for quality and durability.

Environmental Considerations

In line with STMicroelectronics' sustainability goals, the TLP200G is produced with environmental impact in mind. It complies with international environmental regulations, including RoHS and REACH, ensuring that its use contributes to the development of environmentally responsible electronic products.

You May Also Be Interested in

Littelfuse Inc.
SIDAC 2CHP 90/180V 400A TO220A
Need more? Email Us
ECAD model for P2202ACL
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4703
ECAD model for TB2600M-13-F
Bourns Inc.
SILICON SURGE PROTECTOR | THYRISTOR SCR SOIC
Lowest to $1.8266
ECAD model for R7W080DR-S
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ECAD model for DSL01-010SC5
Littelfuse Inc.
SIDACTOR BI 220V 150A DO-214AA
Need more? Email Us
ECAD model for P2600SALRP
STMicroelectronics
THYRISTOR 100A 8SOIC
Lowest to $0.8033
ECAD model for LCP3121RL
Littelfuse Inc.
THYRISTOR 270V/400V 400A 6SMD GW / 270V, 400V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Need more? Email Us
ECAD model for A5030UC6RP
Bourns Inc.
THYRISTOR 15V 400A DO214AA
Lowest to $1.0079
ECAD model for TISP4030H1BJR-S
Littelfuse Inc.
THYRISTR SIBOD 360V 250A DO201AD
Need more? Email Us
ECAD model for T10B360B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention