EN
  • EN
  • DE

LTC1693-1CS8

Part No LTC1693-1CS8
Manufacturer Linear Technology
Description High Speed Single/Dual MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207941-LTC1693-1CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1693-1CS8 CAD Model

Description

Linear Technology's LTC1693-1CS8 High-Speed Single MOSFET Driver

The LTC1693-1CS8, produced by Linear Technology, is a high-speed, single MOSFET driver designed to offer optimal performance in driving power MOSFETs in a variety of applications. Packaged in an 8-lead SOIC, this device is engineered to deliver fast switching speeds and reduce the transition times of power MOSFET gates, thereby improving the efficiency of the overall system.

This MOSFET driver is capable of delivering peak output currents up to 1.5A, which enables it to drive large capacitive loads with minimal delay. The LTC1693-1CS8 operates with a supply voltage range from 4.5V to 15V, making it versatile for different circuit designs and power levels. Its ability to work within this range allows for flexibility in both low and high voltage applications, including telecommunications, computer systems, and industrial equipment.

One of the key features of the LTC1693-1CS8 is its powerful output drive capability, which is complemented by its adaptive shoot-through protection. This protection ensures that both the high-side and low-side MOSFETs are not conducting simultaneously, thereby preventing potentially damaging shoot-through currents. Additionally, the driver integrates a robust under-voltage lockout feature that safeguards the MOSFET by turning off the driver when the supply voltage drops below a preset threshold.

The LTC1693-1CS8 is designed with a fast rise and fall time of typically 10ns and 7ns respectively, which significantly reduces the power dissipation during the switching transient. It also features a low propagation delay, which is essential for high-frequency power conversion systems where timing is critical.

For ease of use, this MOSFET driver is designed to interface seamlessly with standard logic families. Its input is TTL/CMOS compatible, which allows for direct interfacing without the need for additional level-shifting circuitry. Furthermore, the LTC1693-1CS8's robust design includes protection against over-temperature conditions, ensuring reliable operation even under stressful conditions.

In summary, the LTC1693-1CS8 from Linear Technology is an efficient, high-speed single MOSFET driver that offers strong drive capability, fast switching, and critical protective features for advanced power management applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess