EN
  • EN
  • DE

LTC1695CS5

Part No LTC1695CS5
Manufacturer Linear Technology
Description SMBus/I2C Fan Speed Controller in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207948-LTC1695CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1695CS5 CAD Model

Description

The LTC1695CS5 is a high-performance, single-channel, I²C adjustable high side current sense switch designed by Linear Technology, a company renowned for its precision and quality in the field of analog integrated circuits. This compact and efficient device is housed in a space-saving SOT-23 package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • High-Side Switch: The LTC1695CS5 operates as a high-side switch, allowing for current sensing in positive supply rails, which is essential for applications that require accurate monitoring and control of current flow.
  • I²C Interface: With its I²C compatible interface, the LTC1695CS5 allows for digital control over the current limit threshold, providing precise and programmable current control directly from a microcontroller or processor.
  • Adjustable Current Limit: The current limit can be set via the I²C interface, enabling the user to adjust the maximum allowable current through the switch to suit the needs of various applications.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the switch is in the off state, making it suitable for battery-powered or energy-sensitive applications.
  • Under-Voltage Lockout: The LTC1695CS5 is equipped with an under-voltage lockout feature that ensures the device operates only when the supply voltage is within the specified range, protecting the circuit from low voltage conditions.
  • Overcurrent and Thermal Protection: Built-in overcurrent and thermal protection safeguards the device and the load from damage due to excessive current or overheating.
  • Status Flag Output: An additional status flag output provides real-time feedback on the state of the switch, indicating whether it is in the current limit mode or if a fault has occurred.

Applications

The LTC1695CS5 is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Battery Management Systems
  • Hot Swap Controllers
  • Power Distribution Controls
  • Smart Battery Packs
  • Overcurrent Protection Circuits

With its combination of features, the LTC1695CS5 from Linear Technology offers an efficient and reliable solution for current sensing and control in sophisticated electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess