Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207953-LTC1698IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1698IS CAD Model

Description

LTC1698IS - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1698IS, crafted by Linear Technology, represents a cutting-edge synchronous step-down switching regulator designed to provide high efficiency and robust performance for a diverse range of applications. This device is tailored to convert a higher input voltage to a lower output voltage with an impressive degree of efficiency, making it an ideal choice for portable devices, telecommunications, and industrial systems where energy efficiency is paramount.

Key Features:

  • High Efficiency: The LTC1698IS is optimized for efficiency, capable of converting input voltages ranging from 4V to 36V down to a lower output voltage while maintaining up to 95% efficiency. This ensures minimal heat generation and maximizes battery life in portable applications.
  • Synchronous Operation: Its synchronous rectification design eliminates the need for an external diode, reducing both component count and losses associated with diode drops, further enhancing efficiency.
  • Versatile Voltage Range: With a wide input voltage range, this regulator is suitable for a variety of sources, including standard 5V, 12V, and 24V rails.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, providing flexibility for different application requirements.
  • Stable with Low ESR Output Capacitors: The LTC1698IS is designed to be stable with ceramic and other low ESR output capacitors, which can help reduce the size and cost of the overall power supply design.
  • Overcurrent Protection: It features overcurrent protection to safeguard the device and the load from damage due to excessive current conditions.
  • Thermal Protection: The built-in thermal protection automatically shuts down the regulator to prevent overheating, ensuring safe operation under all conditions.
  • Compact Package: Available in a 16-lead narrow SSOP package, the LTC1698IS is designed for space-constrained applications.

Applications:

The LTC1698IS is versatile enough to be used in a plethora of applications, ranging from battery-powered equipment, point-of-load conversions in distributed power systems, to more demanding environments such as data communication equipment and industrial instruments.

Conclusion:

With its high efficiency, wide input voltage range, and robust protection features, the LTC1698IS from Linear Technology is a reliable and flexible solution for your power regulation needs. Whether you are designing a new system or upgrading an existing one, the LTC1698IS provides the performance and features necessary for a wide array of power management applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention