Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Family Part Number UPSD34**
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1278109-UPSD3454EB40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3454EB40T6 CAD Model

Description

The UPSD3454EB40T6 is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and flexibility for a wide range of embedded applications. This microcontroller is part of the uPSD3400 Turbo Plus series which is known for its large memory size, comprehensive peripheral set, and an integrated USB functionality.

Key Features

  • High-Performance 8-bit Core: The device is built around a powerful 8-bit microcontroller core with a maximum operating frequency of 40 MHz, providing quick processing capabilities for complex tasks.
  • Large Integrated Memory: Equipped with 256KB of flash memory and 16KB of SRAM, the UPSD3454EB40T6 offers ample space for program storage and efficient data management.
  • Dual Data Pointer: This feature accelerates data movement with minimal code overhead, enhancing the overall system performance.
  • USB Functionality: With an integrated USB 2.0 full-speed function controller, this microcontroller can easily connect to USB devices, supporting a wide range of communication and control applications.
  • Flexible I/O Ports: The UPSD3454EB40T6 provides 40 I/O lines that are programmable in terms of polarity, open-drain, and push-pull configurations, offering versatility for interfacing with external devices.
  • Embedded Programmable Logic: The device includes a Programmable Logic Cell (PLC) array that allows for the customization of logic functions, which can help in reducing external component count and system cost.
  • Advanced Peripherals: It features a wide array of peripherals including I2C, SPI, and UART serial interfaces, PWM channels, and multiple timers, making it suitable for a variety of control applications.
  • Security and Protection: The microcontroller comes with security features like Flash memory lock and unlock capabilities to protect intellectual property, as well as power saving modes for energy efficiency.

Applications

The UPSD3454EB40T6 is a versatile microcontroller that is ideal for applications such as:

  • Consumer Electronics
  • Industrial Control Systems
  • USB Interface Applications
  • Automotive Systems
  • Communication Devices
  • Medical Instruments

With its robust feature set and STMicroelectronics' commitment to quality, the UPSD3454EB40T6 microcontroller is a reliable choice for designers looking to enhance their embedded systems with speed, efficiency, and versatility.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention