Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 7 V
Frequency - Switching 550kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 020500-LTC1702CGN
Ultra Librarian 3D Model Ultra Librarian LTC1702CGN CAD Model

Description

Linear Technology LTC1702CGN Dual High Efficiency, Low Noise Synchronous Step-Down Switching Regulator

The LTC1702CGN is a high-performance, dual synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is optimized to provide efficient, low-noise voltage regulation in a variety of applications, including portable computers, telecommunications equipment, and distributed power systems.

Featuring a wide input voltage range from 4V to 36V, the LTC1702CGN is versatile enough to handle a broad spectrum of power sources, making it an ideal choice for systems that require reliable operation across different power conditions. The dual-channel design allows for the simultaneous regulation of two independent output voltages, which can be programmed from 0.8V to VIN with a high level of accuracy.

One of the key advantages of the LTC1702CGN is its high efficiency, which is achieved through the use of synchronous rectification. This technique reduces power loss by replacing the traditional diode with a low-resistance MOSFET, thereby minimizing the voltage drop and heat generation. The IC also features a constant-frequency, current mode architecture that ensures stable operation and fast transient response.

The LTC1702CGN is housed in a compact 16-lead SSOP package, which is suitable for space-constrained applications. It also includes a range of built-in protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the IC and the system from potential damage due to abnormal operating conditions.

Other notable features of the LTC1702CGN include a high switching frequency that can be set up to 550kHz, allowing the use of small, low-cost inductors and capacitors. This contributes to a reduced overall solution footprint and cost. Additionally, the device offers the option for external synchronization, enabling noise-sensitive applications to minimize interference by synchronizing the switching frequency to an external clock.

In summary, the LTC1702CGN from Linear Technology is a robust and efficient solution for designers looking to implement a dual-channel, low-noise power supply in their systems. Its comprehensive feature set and high level of integration make it a reliable and cost-effective choice for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX
Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL6551ARZ-T
Semtech Corporation
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
Need more? Email Us
ECAD model for SC4810BITSTRT
Texas Instruments
CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOP 14SOIC
Lowest to $0.1772
ECAD model for TL2843D
Maxim Integrated
Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Need more? Email Us
ECAD model for MAX5019ESA
Renesas Electronics America
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14TSSOP
Lowest to $3.6557
ECAD model for ISL6522CVZ-T
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Renesas Electronics America
4-Phase PWM Controller with 8-Bit DAC Code Capable of Precision rDS ON or DCR Differential Current Sensing | IC REG CTRLR BUCK 40QFN
Lowest to $1.8085
ECAD model for ISL6306CRZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3153 $65.2612
8+ $13.3869 $107.0952
12+ $12.9686 $155.6232
16+ $12.5503 $200.8048
21+ $12.1319 $254.7699
28+ $10.8769 $304.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,001 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention