Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207958-LTC1702IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1702IGN CAD Model

Description

LTC1702IGN Dual, 550kHz, 2-Phase, Synchronous Step-Down Switching Regulator

The LTC1702IGN is a high-performance dual synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is tailored for applications demanding high efficiency, compact design, and precise voltage regulation. It is a go-to solution for powering the latest generation of microprocessors and other high-performance digital ICs.

Operating at a fixed frequency of 550kHz, the LTC1702IGN facilitates the use of small inductors and capacitors, leading to a reduction in the overall footprint and size of the power supply. The 2-phase operation significantly reduces the required input and output capacitance and allows for the use of smaller components, saving space and cost on the PCB.

The LTC1702IGN is capable of providing two independently regulated output voltages, which is particularly useful for systems that require different voltage levels for core and peripheral circuits. The outputs are adjustable from 0.8V to VIN, with an output voltage accuracy of ±1%, ensuring precise voltage delivery for sensitive applications.

This regulator includes a range of features that enhance its performance and reliability. It boasts internal top and bottom synchronous power MOSFETs, which provide high efficiency and eliminate the need for external Schottky diodes. The LTC1702IGN also features a phase-lockable fixed frequency from 250kHz to 550kHz, allowing for optimization of efficiency and component size. Furthermore, its No RSENSE™ operation removes the requirement for a current sense resistor, simplifying the design and reducing losses.

Protection features of the LTC1702IGN include overcurrent protection and foldback current limiting, which safeguard the device and the load under extreme conditions. Additionally, it has a soft-start capability that minimizes inrush current during startup, enhancing system stability.

The LTC1702IGN is available in a compact 28-lead SSOP package, making it suitable for space-constrained applications while providing robust power management. Whether for computing systems, telecommunications, or portable electronics, the LTC1702IGN is an excellent choice for designers looking for a reliable and efficient power solution.

With its advanced features and high-performance capabilities, the LTC1702IGN from Linear Technology stands out as a versatile and efficient power management solution for a wide array of electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1691 $55.0146
14+ $7.5233 $105.3262
21+ $7.2882 $153.0522
29+ $7.0531 $204.5399
37+ $6.8180 $252.2660
50+ $6.1127 $305.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,998 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention